45 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 45ohm 2W 1% WW AXIAL
EGN-2 45 1% RWR82N45R0FR RSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR82N45R0FRRSL-ND | RWR82N45R0FRRSL | 3110-RWR82N45R0FRRSL |
| Product Name | Through Hole Resistors | RES 45 OHM 2W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 45 ohms | 45 ohms | 45 ohms |