Vishay Intertechnology, Inc. Wirewound Resistors RWR82N45R0FRBSL

Description
EGN-2 45 1% RWR82N45R0FR BSL
Request a Quote Datasheet
Description
EGN-2 45 1% RWR82N45R0FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82N45R0FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82N45R0FRBSL
Wirewound Resistors 3110-RWR82N45R0FRBSL
EGN-2 45 1% RWR82N45R0FR BSL

EGN-2 45 1% RWR82N45R0FR BSL

Supplier's Site Datasheet
RES 45 OHM 2W 1% WW AXIAL - RWR82N45R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45 OHM 2W 1% WW AXIAL
RWR82N45R0FRBSL
RES 45 OHM 2W 1% WW AXIAL RWR82N45R0FRBSL
RES 45ohm 2W 1% WW AXIAL

RES 45ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82N45R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82N45R0FRBSL-ND
Through Hole Resistors RWR82N45R0FRBSL-ND
45 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

45 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82N45R0FRBSL RWR82N45R0FRBSL RWR82N45R0FRBSL-ND
Product Name Wirewound Resistors RES 45 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 45 ohms 45 ohms 45 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details