Vishay Intertechnology, Inc. RES 432 OHM 2W 0.1% WW AXIAL RWR82N4320BSS70

Description
RES 432ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 432ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432 OHM 2W 0.1% WW AXIAL - RWR82N4320BSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 2W 0.1% WW AXIAL
RWR82N4320BSS70
RES 432 OHM 2W 0.1% WW AXIAL RWR82N4320BSS70
RES 432ohm 2W 0.1% WW AXIAL

RES 432ohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82N4320BSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82N4320BSS70
Wirewound Resistors 3110-RWR82N4320BSS70
EGN-2 432 .1% RWR82N4320BS S70

EGN-2 432 .1% RWR82N4320BS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR82N4320BSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82N4320BSS70-ND
Through Hole Resistors RWR82N4320BSS70-ND
432 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

432 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82N4320BSS70 3110-RWR82N4320BSS70 RWR82N4320BSS70-ND
Product Name RES 432 OHM 2W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432 ohms 432 ohms 432 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details