Vishay Intertechnology, Inc. RES 392 OHM 2W 0.1% WW AXIAL RWR82N3920BSS70

Description
RES 392ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 392ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392 OHM 2W 0.1% WW AXIAL - RWR82N3920BSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 2W 0.1% WW AXIAL
RWR82N3920BSS70
RES 392 OHM 2W 0.1% WW AXIAL RWR82N3920BSS70
RES 392ohm 2W 0.1% WW AXIAL

RES 392ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82N3920BSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82N3920BSS70-ND
Through Hole Resistors RWR82N3920BSS70-ND
392 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

392 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82N3920BSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82N3920BSS70
Wirewound Resistors 3110-RWR82N3920BSS70
EGN-2 392 .1% RWR82N3920BS S70

EGN-2 392 .1% RWR82N3920BS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82N3920BSS70 RWR82N3920BSS70-ND 3110-RWR82N3920BSS70
Product Name RES 392 OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 392 ohms 392 ohms 392 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details