Vishay Intertechnology, Inc. Wirewound Resistors RWR82N3920BSBSL

Description
EGN-2 392 .1% RWR82N3920BS BSL
Request a Quote Datasheet
Description
EGN-2 392 .1% RWR82N3920BS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82N3920BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82N3920BSBSL
Wirewound Resistors 3110-RWR82N3920BSBSL
EGN-2 392 .1% RWR82N3920BS BSL

EGN-2 392 .1% RWR82N3920BS BSL

Supplier's Site Datasheet
RES 392 OHM 2W 0.1% WW AXIAL - RWR82N3920BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 2W 0.1% WW AXIAL
RWR82N3920BSBSL
RES 392 OHM 2W 0.1% WW AXIAL RWR82N3920BSBSL
RES 392ohm 2W 0.1% WW AXIAL

RES 392ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82N3920BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82N3920BSBSL-ND
Through Hole Resistors RWR82N3920BSBSL-ND
392 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

392 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82N3920BSBSL RWR82N3920BSBSL RWR82N3920BSBSL-ND
Product Name Wirewound Resistors RES 392 OHM 2W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 392 ohms 392 ohms 392 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details