Vishay Intertechnology, Inc. RES 35.2 OHM 2W 0.1% WW AXIAL RWR82N35R2BRRSL

Description
RES 35.2ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 35.2ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.2 OHM 2W 0.1% WW AXIAL - RWR82N35R2BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.2 OHM 2W 0.1% WW AXIAL
RWR82N35R2BRRSL
RES 35.2 OHM 2W 0.1% WW AXIAL RWR82N35R2BRRSL
RES 35.2ohm 2W 0.1% WW AXIAL

RES 35.2ohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82N35R2BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82N35R2BRRSL
Wirewound Resistors 3110-RWR82N35R2BRRSL
EGN-2 35.2 .1% RWR82N35R2BR RSL

EGN-2 35.2 .1% RWR82N35R2BR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82N35R2BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82N35R2BRRSL-ND
Through Hole Resistors RWR82N35R2BRRSL-ND
35.2 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

35.2 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82N35R2BRRSL 3110-RWR82N35R2BRRSL RWR82N35R2BRRSL-ND
Product Name RES 35.2 OHM 2W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35.2 ohms 35.2 ohms 35.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879456-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details