Vishay Intertechnology, Inc. RES 294 OHM 2W 1% WW AXIAL RWR82N2940FMBSL

Description
RES 294ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 294ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294 OHM 2W 1% WW AXIAL - RWR82N2940FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 2W 1% WW AXIAL
RWR82N2940FMBSL
RES 294 OHM 2W 1% WW AXIAL RWR82N2940FMBSL
RES 294ohm 2W 1% WW AXIAL

RES 294ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82N2940FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82N2940FMBSL-ND
Through Hole Resistors RWR82N2940FMBSL-ND
294 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

294 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82N2940FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82N2940FMBSL
Wirewound Resistors 3110-RWR82N2940FMBSL
EGN-2 294 1% RWR82N2940FM BSL

EGN-2 294 1% RWR82N2940FM BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82N2940FMBSL RWR82N2940FMBSL-ND 3110-RWR82N2940FMBSL
Product Name RES 294 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 294 ohms 294 ohms 294 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 2123569 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details