RES 240ohm 2W 0.1% WW AXIAL
240 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
EGN-2 240 .1% RWR82N2400BS RSL
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR82N2400BSRSL | RWR82N2400BSRSL-ND | 3110-RWR82N2400BSRSL |
| Product Name | RES 240 OHM 2W 0.1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 240 ohms | 240 ohms | 240 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 2 watts | 1.5 watts | |
| Configuration | Single Resistor |