Vishay Intertechnology, Inc. Through Hole Resistors RWR82N20R0FSBSL

Description
20 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
20 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82N20R0FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82N20R0FSBSL-ND
Through Hole Resistors RWR82N20R0FSBSL-ND
20 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

20 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 20 OHM 2W 1% WW AXIAL - RWR82N20R0FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 2W 1% WW AXIAL
RWR82N20R0FSBSL
RES 20 OHM 2W 1% WW AXIAL RWR82N20R0FSBSL
RES 20ohm 2W 1% WW AXIAL

RES 20ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82N20R0FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82N20R0FSBSL
Wirewound Resistors 3110-RWR82N20R0FSBSL
EGN-2 20 1% RWR82N20R0FS BSL

EGN-2 20 1% RWR82N20R0FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82N20R0FSBSL-ND RWR82N20R0FSBSL 3110-RWR82N20R0FSBSL
Product Name Through Hole Resistors RES 20 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details