RES 208ohm 2W 0.1% WW AXIAL
208 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
EGN-2 208 .1% RWR82N2080BS RSL
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR82N2080BSRSL | RWR82N2080BSRSL-ND | 3110-RWR82N2080BSRSL |
| Product Name | RES 208 OHM 2W 0.1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 208 ohms | 208 ohms | 208 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 2 watts | 1.5 watts | |
| Configuration | Single Resistor |