Vishay Intertechnology, Inc. RES 200 OHM 2W 0.1% WW AXIAL RWR82N2000BSS73

Description
RES 200ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 200ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 2W 0.1% WW AXIAL - RWR82N2000BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 2W 0.1% WW AXIAL
RWR82N2000BSS73
RES 200 OHM 2W 0.1% WW AXIAL RWR82N2000BSS73
RES 200ohm 2W 0.1% WW AXIAL

RES 200ohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82N2000BSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82N2000BSS73
Wirewound Resistors 3110-RWR82N2000BSS73
EGN-2 200 .1% RWR82N2000BS S73

EGN-2 200 .1% RWR82N2000BS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR82N2000BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82N2000BSS73-ND
Through Hole Resistors RWR82N2000BSS73-ND
200 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

200 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82N2000BSS73 3110-RWR82N2000BSS73 RWR82N2000BSS73-ND
Product Name RES 200 OHM 2W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details