Vishay Intertechnology, Inc. RES 200 OHM 2W 0.1% WW AXIAL RWR82N2000BSRSL

Description
RES 200ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 200ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 2W 0.1% WW AXIAL - RWR82N2000BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 2W 0.1% WW AXIAL
RWR82N2000BSRSL
RES 200 OHM 2W 0.1% WW AXIAL RWR82N2000BSRSL
RES 200ohm 2W 0.1% WW AXIAL

RES 200ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82N2000BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82N2000BSRSL-ND
Through Hole Resistors RWR82N2000BSRSL-ND
200 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

200 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82N2000BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82N2000BSRSL
Wirewound Resistors 3110-RWR82N2000BSRSL
EGN-2 200 .1% RWR82N2000BS RSL

EGN-2 200 .1% RWR82N2000BS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82N2000BSRSL RWR82N2000BSRSL-ND 3110-RWR82N2000BSRSL
Product Name RES 200 OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers