Vishay Intertechnology, Inc. RES 200 OHM 2W 0.1% WW AXIAL RWR82N2000BSB12

Description
RES 200ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 200ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 2W 0.1% WW AXIAL - RWR82N2000BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 2W 0.1% WW AXIAL
RWR82N2000BSB12
RES 200 OHM 2W 0.1% WW AXIAL RWR82N2000BSB12
RES 200ohm 2W 0.1% WW AXIAL

RES 200ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82N2000BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82N2000BSB12-ND
Through Hole Resistors RWR82N2000BSB12-ND
200 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

200 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82N2000BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82N2000BSB12
Wirewound Resistors 3110-RWR82N2000BSB12
EGN-2 200 .1% RWR82N2000BS B12

EGN-2 200 .1% RWR82N2000BS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82N2000BSB12 RWR82N2000BSB12-ND 3110-RWR82N2000BSB12
Product Name RES 200 OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details