Vishay Intertechnology, Inc. RES 1.04 OHM 2W 0.5% WW AXIAL RWR82N1R04DRBSL

Description
RES 1.04ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.04ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.04 OHM 2W 0.5% WW AXIAL - RWR82N1R04DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.04 OHM 2W 0.5% WW AXIAL
RWR82N1R04DRBSL
RES 1.04 OHM 2W 0.5% WW AXIAL RWR82N1R04DRBSL
RES 1.04ohm 2W 0.5% WW AXIAL

RES 1.04ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82N1R04DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82N1R04DRBSL-ND
Through Hole Resistors RWR82N1R04DRBSL-ND
1.04 Ohms ±0.5% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.04 Ohms ±0.5% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR82N1R04DRBSL RWR82N1R04DRBSL-ND
Product Name RES 1.04 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.04 ohms 1.04 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers