Vishay Intertechnology, Inc. RES 1 OHM 2W 1% WW AXIAL RWR82N1R00FSB12

Description
RES 1ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 2W 1% WW AXIAL - RWR82N1R00FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 2W 1% WW AXIAL
RWR82N1R00FSB12
RES 1 OHM 2W 1% WW AXIAL RWR82N1R00FSB12
RES 1ohm 2W 1% WW AXIAL

RES 1ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82N1R00FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82N1R00FSB12-ND
Through Hole Resistors RWR82N1R00FSB12-ND
1 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR82N1R00FSB12 RWR82N1R00FSB12-ND
Product Name RES 1 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers