Vishay Intertechnology, Inc. RES 165 OHM 2W 1% WW AXIAL RWR82N1650FRS73

Description
RES 165ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 165ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 2W 1% WW AXIAL - RWR82N1650FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 2W 1% WW AXIAL
RWR82N1650FRS73
RES 165 OHM 2W 1% WW AXIAL RWR82N1650FRS73
RES 165ohm 2W 1% WW AXIAL

RES 165ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82N1650FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82N1650FRS73
Wirewound Resistors 3110-RWR82N1650FRS73
EGN-2 165 1% RWR82N1650FR S73

EGN-2 165 1% RWR82N1650FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR82N1650FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82N1650FRS73-ND
Through Hole Resistors RWR82N1650FRS73-ND
165 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

165 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82N1650FRS73 3110-RWR82N1650FRS73 RWR82N1650FRS73-ND
Product Name RES 165 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165 ohms 165 ohms 165 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers