Vishay Intertechnology, Inc. RES 165 OHM 2W 1% WW AXIAL RWR82N1650FRS70

Description
RES 165ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 165ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 2W 1% WW AXIAL - RWR82N1650FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 2W 1% WW AXIAL
RWR82N1650FRS70
RES 165 OHM 2W 1% WW AXIAL RWR82N1650FRS70
RES 165ohm 2W 1% WW AXIAL

RES 165ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82N1650FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82N1650FRS70-ND
Through Hole Resistors RWR82N1650FRS70-ND
165 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

165 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82N1650FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82N1650FRS70
Wirewound Resistors 3110-RWR82N1650FRS70
EGN-2 165 1% RWR82N1650FR S70

EGN-2 165 1% RWR82N1650FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82N1650FRS70 RWR82N1650FRS70-ND 3110-RWR82N1650FRS70
Product Name RES 165 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165 ohms 165 ohms 165 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details