Vishay Intertechnology, Inc. RES 162 OHM 2W 1% WW AXIAL RWR82N1620FSB12

Description
RES 162ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 162ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 2W 1% WW AXIAL - RWR82N1620FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 2W 1% WW AXIAL
RWR82N1620FSB12
RES 162 OHM 2W 1% WW AXIAL RWR82N1620FSB12
RES 162ohm 2W 1% WW AXIAL

RES 162ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82N1620FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82N1620FSB12
Wirewound Resistors 3110-RWR82N1620FSB12
EGN-2 162 1% RWR82N1620FS B12

EGN-2 162 1% RWR82N1620FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR82N1620FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82N1620FSB12-ND
Through Hole Resistors RWR82N1620FSB12-ND
162 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

162 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82N1620FSB12 3110-RWR82N1620FSB12 RWR82N1620FSB12-ND
Product Name RES 162 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162 ohms 162 ohms 162 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 45000 ohms
Tolerance 20 +/- %
View Details
5 suppliers