Vishay Intertechnology, Inc. Wirewound Resistors RWR82N1500FSBSL

Description
EGN-2 150 1% RWR82N1500FS BSL
Request a Quote Datasheet
Description
EGN-2 150 1% RWR82N1500FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82N1500FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82N1500FSBSL
Wirewound Resistors 3110-RWR82N1500FSBSL
EGN-2 150 1% RWR82N1500FS BSL

EGN-2 150 1% RWR82N1500FS BSL

Supplier's Site Datasheet
RES 150 OHM 2W 1% WW AXIAL - RWR82N1500FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 2W 1% WW AXIAL
RWR82N1500FSBSL
RES 150 OHM 2W 1% WW AXIAL RWR82N1500FSBSL
RES 150ohm 2W 1% WW AXIAL

RES 150ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82N1500FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82N1500FSBSL-ND
Through Hole Resistors RWR82N1500FSBSL-ND
150 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

150 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82N1500FSBSL RWR82N1500FSBSL RWR82N1500FSBSL-ND
Product Name Wirewound Resistors RES 150 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details