145 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 145ohm 2W 0.1% WW AXIAL
EGN-2 145 .1% RWR82N1450BS RSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR82N1450BSRSL-ND | RWR82N1450BSRSL | 3110-RWR82N1450BSRSL |
| Product Name | Through Hole Resistors | RES 145 OHM 2W 0.1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 145 ohms | 145 ohms | 145 ohms |