Vishay Intertechnology, Inc. RES 133 OHM 2W 0.1% WW AXIAL RWR82N1330BSS70

Description
RES 133ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 133ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 2W 0.1% WW AXIAL - RWR82N1330BSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 2W 0.1% WW AXIAL
RWR82N1330BSS70
RES 133 OHM 2W 0.1% WW AXIAL RWR82N1330BSS70
RES 133ohm 2W 0.1% WW AXIAL

RES 133ohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82N1330BSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82N1330BSS70
Wirewound Resistors 3110-RWR82N1330BSS70
EGN-2 133 .1% RWR82N1330BS S70

EGN-2 133 .1% RWR82N1330BS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR82N1330BSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82N1330BSS70-ND
Through Hole Resistors RWR82N1330BSS70-ND
133 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

133 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82N1330BSS70 3110-RWR82N1330BSS70 RWR82N1330BSS70-ND
Product Name RES 133 OHM 2W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133 ohms 133 ohms 133 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers