Res Wirewound 649m Ohm 1% 1W ¦400ppm/¦C 0.01% AXL Thru-Hole
EGW-1 .649 1% RWR81WR649FR B12
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | RWR81WR649FRB12 | 3110-RWR81WR649FRB12 |
| Product Name | Res Wirewound 649m Ohm 1% 1W ¦400ppm/¦C 0.01% AXL Thru-Hole | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % |
| Temperature Coefficient | 400 ±ppm/°C |