EGW-1 3.01 1% RWR81W3R01FS B12
Res Wirewound 3.01 Ohm 1% 1W ¦50ppm/¦C 0.001% AXL Thru-Hole
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-RWR81W3R01FSB12 | RWR81W3R01FSB12 |
| Product Name | Wirewound Resistors | Res Wirewound 3.01 Ohm 1% 1W ¦50ppm/¦C 0.001% AXL Thru-Hole |
| Category / Application | Industrial | |
| Resistance Range | 3.01 ohms | |
| Tolerance | 1 +/- % | 1 to 1.00E-3 +/- % |
| Technology / Construction | Wirewound |