Vishay Precision Group Resistor, 0.909 Ohm, 1W, ±1%; Resistance Vishay RWR81SR909FS

Description
RESISTOR, 0.909 OHM, 1W, ±1%; Resistance:0.909ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:- RoHS Compliant: No
Description
RESISTOR, 0.909 OHM, 1W, ±1%; Resistance:0.909ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, 0.909 Ohm, 1W, ±1%; Resistance Vishay - 63C8021 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.909 Ohm, 1W, ±1%; Resistance Vishay
63C8021
Resistor, 0.909 Ohm, 1W, ±1%; Resistance Vishay 63C8021
RESISTOR, 0.909 OHM, 1W, ±1%; Resistance:0.909ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:- RoHS Compliant: No

RESISTOR, 0.909 OHM, 1W, ±1%; Resistance:0.909ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63C8021
Product Name Resistor, 0.909 Ohm, 1W, ±1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 6-1625966-0 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 0.0500 ohms
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details