Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR887FSRSL

Description
EGS-1-80 .887 1% RWR81SR887FS RSL
Request a Quote Datasheet
Description
EGS-1-80 .887 1% RWR81SR887FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR887FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR887FSRSL
Wirewound Resistors 3110-RWR81SR887FSRSL
EGS-1-80 .887 1% RWR81SR887FS RSL

EGS-1-80 .887 1% RWR81SR887FS RSL

Supplier's Site Datasheet
RES 0.887 OHM 1W 1% WW AXIAL - RWR81SR887FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.887 OHM 1W 1% WW AXIAL
RWR81SR887FSRSL
RES 0.887 OHM 1W 1% WW AXIAL RWR81SR887FSRSL
RES 0.887ohm 1W 1% WW AXIAL

RES 0.887ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RWR81SR887FSRSL RWR81SR887FSRSL
Product Name Wirewound Resistors RES 0.887 OHM 1W 1% WW AXIAL
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers