RWR81SR590FRS74 is an axial lead wirewound resistor from the RWR military series, qualified to MIL-PRF-39007, with a power rating of 1 W, resistance of 0.59 Ω, and ±1 % tolerance. It features a high-temperature silicone coating, complete welded construction, and an inductive winding style (S). The part measures 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 inches [0.508 ± 0.038 mm] for lead diameter. It operates from -55 °C to +250 °C and meets ANSI J-STD-002 solderability standards. The packaging is tape/reel (S74), and the failure rate is 0.01 %/1000 h (R).
EGS-1-80 .59 1% RWR81SR590FR S74
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81SR590FRS74 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |