Vishay Precision Group Wirewound Resistor, 0.499 Ohm, 1W, 1%; Resistance Vishay RWR81SR499FS

Description
WIREWOUND RESISTOR, 0.499 OHM, 1W, 1%; Resistance:0.499ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:- RoHS Compliant: No
Description
WIREWOUND RESISTOR, 0.499 OHM, 1W, 1%; Resistance:0.499ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.499 Ohm, 1W, 1%; Resistance Vishay - 63C7772 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.499 Ohm, 1W, 1%; Resistance Vishay
63C7772
Wirewound Resistor, 0.499 Ohm, 1W, 1%; Resistance Vishay 63C7772
WIREWOUND RESISTOR, 0.499 OHM, 1W, 1%; Resistance:0.499ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 0.499 OHM, 1W, 1%; Resistance:0.499ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63C7772
Product Name Wirewound Resistor, 0.499 Ohm, 1W, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR47JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details