Vishay Precision Group Wirewound Resistor, 0.499 Ohm, 1W, 1%; Resistance Vishay RWR81SR499FR

Description
WIREWOUND RESISTOR, 0.499 OHM, 1W, 1%; Resistance:0.499ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:- RoHS Compliant: No
Description
WIREWOUND RESISTOR, 0.499 OHM, 1W, 1%; Resistance:0.499ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.499 Ohm, 1W, 1%; Resistance Vishay - 63C7767 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.499 Ohm, 1W, 1%; Resistance Vishay
63C7767
Wirewound Resistor, 0.499 Ohm, 1W, 1%; Resistance Vishay 63C7767
WIREWOUND RESISTOR, 0.499 OHM, 1W, 1%; Resistance:0.499ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 0.499 OHM, 1W, 1%; Resistance:0.499ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63C7767
Product Name Wirewound Resistor, 0.499 Ohm, 1W, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details