Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR330FSS74

Description
EGS-1-80 .33 1% RWR81SR330FS S74
Request a Quote
Description
EGS-1-80 .33 1% RWR81SR330FS S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor with a power rating of 1 W at 25 °C, designed for high-reliability applications. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007. The resistor has a resistance range of 0.1 to 1 kΩ with a tolerance of ±1.0%, and operates from -55 °C to +250 °C. Its dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. It has a maximum dielectric withstanding voltage of 500 V, an insulation resistance of 1000 MΩ minimum dry, and a terminal strength of 5 lb minimum. The part is available in inductive winding and is provided in tape/reel packaging (S74).

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor with a power rating of 1 W at 25 °C, designed for high-reliability applications. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007. The resistor has a resistance range of 0.1 to 1 kΩ with a tolerance of ±1.0%, and operates from -55 °C to +250 °C. Its dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. It has a maximum dielectric withstanding voltage of 500 V, an insulation resistance of 1000 MΩ minimum dry, and a terminal strength of 5 lb minimum. The part is available in inductive winding and is provided in tape/reel packaging (S74).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR330FSS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR330FSS74
Wirewound Resistors 3110-RWR81SR330FSS74
EGS-1-80 .33 1% RWR81SR330FS S74

EGS-1-80 .33 1% RWR81SR330FS S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81SR330FSS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123597 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1000 ohms
View Details
Through Hole Resistors - 696-1555-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Axial
Features Non-Inductive; Fireproof Case
View Details