Vishay Intertechnology, Inc. Wirewound Resistors RWR81S8660FRS74

Description
EGS-1-80 866 1% RWR81S8660FR S74
Request a Quote
Description
EGS-1-80 866 1% RWR81S8660FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor with a silicone coating and welded construction, qualified to MIL-PRF-39007. It has a power rating of 1 W, a resistance range of 0.1 to 1 kΩ for ±0.1% tolerance, and operates from -55 °C to +250 °C. The part is inductive, features solderable terminals, and has dimensions of 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal thickness. It meets ANSI J-STD-002 for solderability, has a dielectric withstanding voltage of 500 V minimum, and an insulation resistance of 1000 MΩ minimum. The resistance temperature coefficient is ±50 ppm/°C for values from 1.01 to 10 Ω. The part is supplied in tape/reel packaging (S74).

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor with a silicone coating and welded construction, qualified to MIL-PRF-39007. It has a power rating of 1 W, a resistance range of 0.1 to 1 kΩ for ±0.1% tolerance, and operates from -55 °C to +250 °C. The part is inductive, features solderable terminals, and has dimensions of 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal thickness. It meets ANSI J-STD-002 for solderability, has a dielectric withstanding voltage of 500 V minimum, and an insulation resistance of 1000 MΩ minimum. The resistance temperature coefficient is ±50 ppm/°C for values from 1.01 to 10 Ω. The part is supplied in tape/reel packaging (S74).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S8660FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S8660FRS74
Wirewound Resistors 3110-RWR81S8660FRS74
EGS-1-80 866 1% RWR81S8660FR S74

EGS-1-80 866 1% RWR81S8660FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S8660FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123562 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details