Vishay Intertechnology, Inc. Wirewound Resistors RWR81S6R80FSS70

Description
EGS-1-80 6.8 1% RWR81S6R80FS S70
Request a Quote
Description
EGS-1-80 6.8 1% RWR81S6R80FS S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81S6R80FSS70 is a military-grade, axial lead wirewound resistor with a power rating of 1 W, resistance of 6.8 Ω, and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The part measures 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and has terminals rated for solderability per ANSI J-STD-002. It operates from -55 °C to +250 °C, meets dielectric withstanding voltage of 500 V RMS, and is qualified to MIL-PRF-39007 with a failure rate of 0.1%/1000 h. Packaging is tape/reel, S70.

Datasheet Summary
Powered by GS/AI

RWR81S6R80FSS70 is a military-grade, axial lead wirewound resistor with a power rating of 1 W, resistance of 6.8 Ω, and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The part measures 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and has terminals rated for solderability per ANSI J-STD-002. It operates from -55 °C to +250 °C, meets dielectric withstanding voltage of 500 V RMS, and is qualified to MIL-PRF-39007 with a failure rate of 0.1%/1000 h. Packaging is tape/reel, S70.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S6R80FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6R80FSS70
Wirewound Resistors 3110-RWR81S6R80FSS70
EGS-1-80 6.8 1% RWR81S6R80FS S70

EGS-1-80 6.8 1% RWR81S6R80FS S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S6R80FSS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 8098941P - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Standards and Certifications RoHS
Resistance Range 18 ohms
View Details
Chip Resistor - Surface Mount - 696-SN2-12RB1TR-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging 2615 J-Lead
Features Non-Inductive; Fireproof Case
View Details