The RWR81S is a military-grade, axial lead wirewound resistor with a high-temperature silicone coating and complete welded construction, qualified to MIL-PRF-39007. It has a power rating of 1 W, resistance range of 0.1 to 1 kΩ for ±0.5% and ±1% tolerances, and 0.499 to 1 kΩ for ±0.1% tolerance. The component measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and weighs 0.21 g. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V RMS, and meets ANSI J-STD-002 solderability requirements. Resistance temperature coefficient ranges from +650 ppm/°C for values below 0.499 Ω to ±50 ppm/°C for 1.01 to 10 Ω. The part is solderable and inductively wound.
EGS-1-80 464 1% RWR81S4640FR R36
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81S4640FRR36 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |