The RWR81S is a military-grade, axial lead wirewound resistor with a power rating of 1 W at 25 °C, qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.1 to 1 kΩ for ±0.1 % tolerance, with operating temperatures from -55 °C to +250 °C. The resistor measures 0.250 ± 0.031 in. [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in. [2.16 ± 0.508 mm] in diameter, and weighs 0.21 g. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V RMS. Failure rates are available down to 0.001 % per 1000 hours. The part is inductively wound with solderable terminals.
EGS-1-80 437 .1% RWR81S4370BS S74
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81S4370BSS74 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |