Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3570FRS74

Description
EGS-1-80 357 1% RWR81S3570FR S74
Request a Quote
Description
EGS-1-80 357 1% RWR81S3570FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 1 kΩ with a tolerance of ±1 %, and operates from -55 °C to +250 °C. The component measures 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and weighs 0.21 g. It is inductively wound with solderable terminals and meets ANSI J-STD-002 for solderability. The dielectric withstanding voltage is 500 V RMS for 2 W and smaller, and the insulation resistance is 1000 MΩ minimum when dry.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 1 kΩ with a tolerance of ±1 %, and operates from -55 °C to +250 °C. The component measures 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and weighs 0.21 g. It is inductively wound with solderable terminals and meets ANSI J-STD-002 for solderability. The dielectric withstanding voltage is 500 V RMS for 2 W and smaller, and the insulation resistance is 1000 MΩ minimum when dry.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3570FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3570FRS74
Wirewound Resistors 3110-RWR81S3570FRS74
EGS-1-80 357 1% RWR81S3570FR S74

EGS-1-80 357 1% RWR81S3570FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S3570FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123597 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1000 ohms
View Details
Chip Resistor - Surface Mount - 696-S1-150RF1CT-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 1913 J-Lead
Features Non-Inductive; Fireproof Case
View Details
2 suppliers