Vishay Intertechnology, Inc. Wirewound Resistors RWR81S19R6FSS74

Description
EGS-1-80 19.6 1% RWR81S19R6FS S74
Request a Quote
Description
EGS-1-80 19.6 1% RWR81S19R6FS S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor with a power rating of 1 W at 25 °C, certified to MIL-PRF-39007. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The resistor has a resistance range of 0.1 to 1 kΩ with a tolerance of ±1.0 %, an operating temperature range of -55 °C to +250 °C, and a dielectric withstanding voltage of 500 V RMS. Its dimensions are 0.250 ± 0.031 in. [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in. [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in. [0.508 ± 0.038 mm] for the terminal diameter, weighing 0.21 g. The part meets ANSI J-STD-002 for solderability and has an insulation resistance of 1000 MΩ minimum dry. The part number RWR81S19R6FSS74 includes a packaging code for tape/reel and matches the series specifications.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor with a power rating of 1 W at 25 °C, certified to MIL-PRF-39007. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The resistor has a resistance range of 0.1 to 1 kΩ with a tolerance of ±1.0 %, an operating temperature range of -55 °C to +250 °C, and a dielectric withstanding voltage of 500 V RMS. Its dimensions are 0.250 ± 0.031 in. [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in. [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in. [0.508 ± 0.038 mm] for the terminal diameter, weighing 0.21 g. The part meets ANSI J-STD-002 for solderability and has an insulation resistance of 1000 MΩ minimum dry. The part number RWR81S19R6FSS74 includes a packaging code for tape/reel and matches the series specifications.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S19R6FSS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S19R6FSS74
Wirewound Resistors 3110-RWR81S19R6FSS74
EGS-1-80 19.6 1% RWR81S19R6FS S74

EGS-1-80 19.6 1% RWR81S19R6FS S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S19R6FSS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123609 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
Through Hole Resistors - 696-1586-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Radial
Features Non-Inductive; Fireproof Case
View Details
2 suppliers