Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1740FRS74

Description
EGS-1-80 174 1% RWR81S1740FR S74
Request a Quote
Description
EGS-1-80 174 1% RWR81S1740FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-qualified, axial lead wirewound resistor with a power rating of 1 W at 25 °C, operating from -55 °C to +250 °C, and featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.1 Ω to 1 kΩ with a tolerance of ±1 %, a dielectric withstanding voltage of 500 V RMS, and a terminal strength of 5 lb minimum. The resistor measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the terminal diameter. It is inductively wound, meets ANSI J-STD-002 solderability requirements, and complies with MIL-PRF-39007.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-qualified, axial lead wirewound resistor with a power rating of 1 W at 25 °C, operating from -55 °C to +250 °C, and featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.1 Ω to 1 kΩ with a tolerance of ±1 %, a dielectric withstanding voltage of 500 V RMS, and a terminal strength of 5 lb minimum. The resistor measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the terminal diameter. It is inductively wound, meets ANSI J-STD-002 solderability requirements, and complies with MIL-PRF-39007.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1740FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1740FRS74
Wirewound Resistors 3110-RWR81S1740FRS74
EGS-1-80 174 1% RWR81S1740FR S74

EGS-1-80 174 1% RWR81S1740FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S1740FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123560 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 220 ohms
View Details
Chip Resistor - Surface Mount - 696-S4-22RF1DKR-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 4525 J-Lead
Features Non-Inductive; Fireproof Case
View Details
2 suppliers