Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1500FPS73

Description
EGS-1-80 150 1% RWR81S1500FP S73
Request a Quote
Description
EGS-1-80 150 1% RWR81S1500FP S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S series consists of axial lead wirewound resistors qualified to MIL-PRF-39007, with a high temperature silicone coating and complete welded construction. It is available in a 1 W power rating, with resistance values from 0.1 to 1 kΩ, and a tolerance of ±1%. The part has a solderable, inductive winding, with dimensions of 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the terminal diameter. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V for 2 W and smaller, and meets ANSI J-STD-002 solderability requirements. The part is rated for a failure rate of 0.1%/1000 h and packed in tape/reel format.

Datasheet Summary
Powered by GS/AI

The RWR81S series consists of axial lead wirewound resistors qualified to MIL-PRF-39007, with a high temperature silicone coating and complete welded construction. It is available in a 1 W power rating, with resistance values from 0.1 to 1 kΩ, and a tolerance of ±1%. The part has a solderable, inductive winding, with dimensions of 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the terminal diameter. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V for 2 W and smaller, and meets ANSI J-STD-002 solderability requirements. The part is rated for a failure rate of 0.1%/1000 h and packed in tape/reel format.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1500FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1500FPS73
Wirewound Resistors 3110-RWR81S1500FPS73
EGS-1-80 150 1% RWR81S1500FP S73

EGS-1-80 150 1% RWR81S1500FP S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S1500FPS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123562 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
Current Sensing Shunt Precision Wire Wound Resistor (4-tab) - PVS Series - Precision Resistor Co., Inc.
Specs
Category / Application Current Sensing
View Details