Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1330BSS74

Description
EGS-1-80 133 .1% RWR81S1330BS S74
Request a Quote
Description
EGS-1-80 133 .1% RWR81S1330BS S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MIL-PRF-39007 qualified axial wirewound resistor with a 1 W power rating at 25 °C, solderable inductive winding, and a resistance of 133 Ω ± 0.1%. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The body measures 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and has 0.020 ± 0.0015 inches [0.508 ± 0.038 mm] lead diameter. The part meets ANSI J-STD-002 solderability requirements and has a dielectric withstanding voltage of 500 V RMS. Resistance temperature coefficient is ±50 ppm/°C from 1.01 Ω to 10 Ω. Tape/reel packaging is indicated by the S74 code.

Datasheet Summary
Powered by GS/AI

MIL-PRF-39007 qualified axial wirewound resistor with a 1 W power rating at 25 °C, solderable inductive winding, and a resistance of 133 Ω ± 0.1%. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The body measures 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and has 0.020 ± 0.0015 inches [0.508 ± 0.038 mm] lead diameter. The part meets ANSI J-STD-002 solderability requirements and has a dielectric withstanding voltage of 500 V RMS. Resistance temperature coefficient is ±50 ppm/°C from 1.01 Ω to 10 Ω. Tape/reel packaging is indicated by the S74 code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1330BSS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1330BSS74
Wirewound Resistors 3110-RWR81S1330BSS74
EGS-1-80 133 .1% RWR81S1330BS S74

EGS-1-80 133 .1% RWR81S1330BS S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S1330BSS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
5 suppliers
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123460 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1.8 ohms
View Details
Specs
Resistance Range 150 ohms
Tolerance 1 +/- %
Temperature Coefficient 20 ±ppm/°C
View Details