Vishay Intertechnology, Inc. Through Hole Resistors RWR81NR499FSBSL

Description
499 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
499 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81NR499FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR499FSBSL-ND
Through Hole Resistors RWR81NR499FSBSL-ND
499 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

499 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.499 OHM 1W 1% WW AXIAL - RWR81NR499FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 1W 1% WW AXIAL
RWR81NR499FSBSL
RES 0.499 OHM 1W 1% WW AXIAL RWR81NR499FSBSL
RES 0.499ohm 1W 1% WW AXIAL

RES 0.499ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR81NR499FSBSL-ND RWR81NR499FSBSL
Product Name Through Hole Resistors RES 0.499 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4990 ohms 0.4990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers