Vishay Intertechnology, Inc. Through Hole Resistors RWR81NR499DRS73

Description
499 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
499 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81NR499DRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR499DRS73-ND
Through Hole Resistors RWR81NR499DRS73-ND
499 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

499 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.499 OHM 1W 0.5% WW AXIAL - RWR81NR499DRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 1W 0.5% WW AXIAL
RWR81NR499DRS73
RES 0.499 OHM 1W 0.5% WW AXIAL RWR81NR499DRS73
RES 0.499ohm 1W 0.5% WW AXIAL

RES 0.499ohm 1W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR81NR499DRS73-ND RWR81NR499DRS73
Product Name Through Hole Resistors RES 0.499 OHM 1W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4990 ohms 0.4990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details