Vishay Intertechnology, Inc. RES 0.475 OHM 1W 1% WW AXIAL RWR81NR475FSB12

Description
RES 0.475ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.475ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.475 OHM 1W 1% WW AXIAL - RWR81NR475FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.475 OHM 1W 1% WW AXIAL
RWR81NR475FSB12
RES 0.475 OHM 1W 1% WW AXIAL RWR81NR475FSB12
RES 0.475ohm 1W 1% WW AXIAL

RES 0.475ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR475FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR475FSB12-ND
Through Hole Resistors RWR81NR475FSB12-ND
475 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

475 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR475FSB12 RWR81NR475FSB12-ND
Product Name RES 0.475 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4750 ohms 0.4750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers