Vishay Intertechnology, Inc. RES 0.47 OHM 1W 0.5% WW AXIAL RWR81NR470DSRSL

Description
RES 0.47ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.47ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.47 OHM 1W 0.5% WW AXIAL - RWR81NR470DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.47 OHM 1W 0.5% WW AXIAL
RWR81NR470DSRSL
RES 0.47 OHM 1W 0.5% WW AXIAL RWR81NR470DSRSL
RES 0.47ohm 1W 0.5% WW AXIAL

RES 0.47ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR470DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR470DSRSL-ND
Through Hole Resistors RWR81NR470DSRSL-ND
470 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

470 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR470DSRSL RWR81NR470DSRSL-ND
Product Name RES 0.47 OHM 1W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4700 ohms 0.4700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers