Vishay Intertechnology, Inc. Through Hole Resistors RWR81NR470DSB12

Description
470 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
470 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81NR470DSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR470DSB12-ND
Through Hole Resistors RWR81NR470DSB12-ND
470 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

470 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.47 OHM 1W 0.5% WW AXIAL - RWR81NR470DSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.47 OHM 1W 0.5% WW AXIAL
RWR81NR470DSB12
RES 0.47 OHM 1W 0.5% WW AXIAL RWR81NR470DSB12
RES 0.47ohm 1W 0.5% WW AXIAL

RES 0.47ohm 1W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR81NR470DSB12-ND RWR81NR470DSB12
Product Name Through Hole Resistors RES 0.47 OHM 1W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers