Vishay Intertechnology, Inc. RES 0.453 OHM 1W 0.5% WW AXIAL RWR81NR453DRRSL

Description
RES 0.453ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.453ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.453 OHM 1W 0.5% WW AXIAL - RWR81NR453DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.453 OHM 1W 0.5% WW AXIAL
RWR81NR453DRRSL
RES 0.453 OHM 1W 0.5% WW AXIAL RWR81NR453DRRSL
RES 0.453ohm 1W 0.5% WW AXIAL

RES 0.453ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR453DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR453DRRSL-ND
Through Hole Resistors RWR81NR453DRRSL-ND
453 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

453 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR453DRRSL RWR81NR453DRRSL-ND
Product Name RES 0.453 OHM 1W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4530 ohms 0.4530 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details