Vishay Intertechnology, Inc. Through Hole Resistors RWR81NR407FSB12

Description
407 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
407 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81NR407FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR407FSB12-ND
Through Hole Resistors RWR81NR407FSB12-ND
407 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

407 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.407 OHM 1W 1% WW AXIAL - RWR81NR407FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.407 OHM 1W 1% WW AXIAL
RWR81NR407FSB12
RES 0.407 OHM 1W 1% WW AXIAL RWR81NR407FSB12
RES 0.407ohm 1W 1% WW AXIAL

RES 0.407ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR81NR407FSB12-ND RWR81NR407FSB12
Product Name Through Hole Resistors RES 0.407 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4070 ohms 0.4070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details