Vishay Intertechnology, Inc. RES 0.392 OHM 1W 1% WW AXIAL RWR81NR392FRBSL

Description
RES 0.392ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.392ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.392 OHM 1W 1% WW AXIAL - RWR81NR392FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.392 OHM 1W 1% WW AXIAL
RWR81NR392FRBSL
RES 0.392 OHM 1W 1% WW AXIAL RWR81NR392FRBSL
RES 0.392ohm 1W 1% WW AXIAL

RES 0.392ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR392FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR392FRBSL-ND
Through Hole Resistors RWR81NR392FRBSL-ND
392 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

392 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR392FRBSL RWR81NR392FRBSL-ND
Product Name RES 0.392 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3920 ohms 0.3920 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-RK73B1JTTD562JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers