Vishay Intertechnology, Inc. Through Hole Resistors RWR81NR365FSS70

Description
365 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
365 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81NR365FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR365FSS70-ND
Through Hole Resistors RWR81NR365FSS70-ND
365 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

365 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.365 OHM 1W 1% WW AXIAL - RWR81NR365FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.365 OHM 1W 1% WW AXIAL
RWR81NR365FSS70
RES 0.365 OHM 1W 1% WW AXIAL RWR81NR365FSS70
RES 0.365ohm 1W 1% WW AXIAL

RES 0.365ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR81NR365FSS70-ND RWR81NR365FSS70
Product Name Through Hole Resistors RES 0.365 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3650 ohms 0.3650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details