Vishay Intertechnology, Inc. RES 0.365 OHM 1W 1% WW AXIAL RWR81NR365FSBSL

Description
RES 0.365ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.365ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.365 OHM 1W 1% WW AXIAL - RWR81NR365FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.365 OHM 1W 1% WW AXIAL
RWR81NR365FSBSL
RES 0.365 OHM 1W 1% WW AXIAL RWR81NR365FSBSL
RES 0.365ohm 1W 1% WW AXIAL

RES 0.365ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR365FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR365FSBSL-ND
Through Hole Resistors RWR81NR365FSBSL-ND
365 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

365 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR365FSBSL RWR81NR365FSBSL-ND
Product Name RES 0.365 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3650 ohms 0.3650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details