Vishay Intertechnology, Inc. RES 0.348 OHM 1W 1% WW AXIAL RWR81NR348FRBSL

Description
RES 0.348ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.348ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.348 OHM 1W 1% WW AXIAL - RWR81NR348FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.348 OHM 1W 1% WW AXIAL
RWR81NR348FRBSL
RES 0.348 OHM 1W 1% WW AXIAL RWR81NR348FRBSL
RES 0.348ohm 1W 1% WW AXIAL

RES 0.348ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR348FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR348FRBSL-ND
Through Hole Resistors RWR81NR348FRBSL-ND
348 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

348 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR348FRBSL RWR81NR348FRBSL-ND
Product Name RES 0.348 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3480 ohms 0.3480 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-1879071-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers