Vishay Intertechnology, Inc. RES 0.332 OHM 1W 0.5% WW AXIAL RWR81NR332DSBSL

Description
RES 0.332ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.332ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.332 OHM 1W 0.5% WW AXIAL - RWR81NR332DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.332 OHM 1W 0.5% WW AXIAL
RWR81NR332DSBSL
RES 0.332 OHM 1W 0.5% WW AXIAL RWR81NR332DSBSL
RES 0.332ohm 1W 0.5% WW AXIAL

RES 0.332ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR332DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR332DSBSL-ND
Through Hole Resistors RWR81NR332DSBSL-ND
332 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

332 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR332DSBSL RWR81NR332DSBSL-ND
Product Name RES 0.332 OHM 1W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3320 ohms 0.3320 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 2-2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers